Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,958
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
22,500
in stock
|
Buy Now | |
element14
from US$0.22
|
2,958
in stock
|
Buy Now | |
TE Store
from US$0.23
|
2,215
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .815in, 20.7mm |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 1500 |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Insertion Force | Low |
Pl Rec 0.5-1.0 Mm2 0.40 X 52.32 Ptpbr Rohs Compliant: Yes |Amp Te Connectivity 880646-5 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.03mm2 | Distrelec |
FEMALE DISCONNECT, 6.35MM, 20-17AWG | element14 |
PL REC 0.5-1.0 MM2 0.40 X 52.32 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 880646-5 | Internal Number: 880646-5 | TE Connectivity | TE Store |
20-17 AWG STRAIGHT F-CRIMP LIF WIRE APPLIED POSITIVE LOCK RECEPTACLE | Future Electronics |
Quick Disconnect Terminal 17-20AWG F 20.6mm 7.38mm Pre-Tin Strip | Avnet America |
POSITIVE LOCK RECEP | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880646-5?
Additional datasheets, footprints and schematics for 880646-5 are listed on our Part Details page. You can also find images and similar parts to 880646-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880646-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880646-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880646-5 fall under?
The 880646-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880646-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880646-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 880646-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880646-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 880646-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880646-5 often in real-time on the comparison pages.
What if I can't find stock of 880646-5?
You can fill out our help required form which you can use to request a quote for 880646-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.