Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
146,488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
146,488
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
146,488
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
146,488
in stock
|
Buy Now | |
TE Store
from US$0.22
|
29
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Overall Length | .838in, 21.3mm |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .106 – .157in, 2.7 – 4mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 1300 |
Packaging Method | Reel |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Sealable | No |
Pl Rec 1.0-2.5Mm2 0.40 X 52.32 Ptpbr |Amp Te Connectivity 880645-6 | Newark Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 2.62mm2 | Distrelec |
PL REC 1.0-2.5MM2 0.40 X 52.32 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 880645-6 | Internal Number: 880645-6 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PL REC 1.0-2.5MM2 0.40 X 52.32 PTPBR | TE Connectivity 880645-6 | RS Americas |
PL REC 1.0-2.5MM2 0.40 X 52.32 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880645-6?
Additional datasheets, footprints and schematics for 880645-6 are listed on our Part Details page. You can also find images and similar parts to 880645-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880645-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880645-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880645-6 fall under?
The 880645-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880645-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880645-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 880645-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880645-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 880645-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880645-6 often in real-time on the comparison pages.
What if I can't find stock of 880645-6?
You can fill out our help required form which you can use to request a quote for 880645-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.