Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .106 – .157in, 2.7 – 4mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Overall Length | .838in, 21.3mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Reel |
Packaging Quantity | 1300 |
Insertion Force | Low |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Female Quick Disconnect, 6.35Mm/17-13Awg | Newark Electronics |
0.250 (6.35mm) Female 13-17 AWG Non-Insulated Quick Connect Crimp Connector" | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 880645-1?
Additional datasheets, footprints and schematics for 880645-1 are listed on our Part Details page. You can also find images and similar parts to 880645-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880645-1 fall under?
The 880645-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880645-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880645-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880645-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880645-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 880645-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880645-1 often in real-time on the comparison pages.
What if I can't find stock of 880645-1?
You can fill out our help required form which you can use to request a quote for 880645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.