Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.18
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
45,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .633g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .071in, .13in, 1.82mm, 3.32mm |
Stud Diameter | 5.3mm, .209in |
Wire Insulation Diameter (Max) | .157in, 3.9878mm |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Wire Insulation Diameter | .106 – .157in, 2.7 – 4mm |
Overall Length | 19.8mm, .779in |
Tongue Thickness | .6mm, .0236in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Terminal Features | Sheared |
Support Style | Insulation Support |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Shape Description | RING-028 |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ring Tongue 1.0-2.5 Mm2 0.61X14.60 Tpbr |Amp Te Connectivity 880643-2 | Newark Electronics |
TE Connectivity RING TONGUE 1.0-2.5 MM2 0.61X14.60 TPBR | Distrelec |
Ring Tongue Terminal 13.5-17AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880643-2?
Additional datasheets, footprints and schematics for 880643-2 are listed on our Part Details page. You can also find images and similar parts to 880643-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880643-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880643-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880643-2 fall under?
The 880643-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880643-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880643-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880643-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880643-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 880643-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880643-2 often in real-time on the comparison pages.
What if I can't find stock of 880643-2?
You can fill out our help required form which you can use to request a quote for 880643-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.