Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Brass, Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | .629g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .071in, .13in, 1.82mm, 3.32mm |
Stud Diameter | 5.3mm, .209in |
Wire Insulation Diameter (Max) | .157in, 3.9878mm |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Wire Insulation Diameter | .106 – .157in, 2.7 – 4mm |
Overall Length | 19.8mm, .779in |
Tongue Thickness | .6mm, .0236in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape & Reel |
Packaging Quantity | 5000 |
Shape Description | RING-028 |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | #10 |
Support Style | Insulation Support |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Tongue |Te Connectivity 880643-1 | Newark Electronics |
Spade Tongue Terminal 13.5-17AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880643-1?
Additional datasheets, footprints and schematics for 880643-1 are listed on our Part Details page. You can also find images and similar parts to 880643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880643-1 fall under?
The 880643-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880643-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880643-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 880643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880643-1 often in real-time on the comparison pages.
What if I can't find stock of 880643-1?
You can fill out our help required form which you can use to request a quote for 880643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.