Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now | |
Boersig
from US$0.12
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .106 – .145in, 2.7 – 3.7mm |
Wire Insulation Support | Without |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 5000 |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal, Male Disconnect, 0.25In, Crimp | Newark Electronics |
Tab Terminal M 28mm 5.4mm Electro-Tin | Avnet America |
FASTIN-FASTON .250 Series Crimp Tab Terminal, 6.3x0.8mm, 1to2.5 mmsq Tin Plated | TE Connectivity 880636-2 | RS Americas |
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP | element14 |
.250 SERIES FASTIN- | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880636-2?
Additional datasheets, footprints and schematics for 880636-2 are listed on our Part Details page. You can also find images and similar parts to 880636-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880636-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880636-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880636-2 fall under?
The 880636-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880636-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880636-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880636-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880636-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 880636-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880636-2 often in real-time on the comparison pages.
What if I can't find stock of 880636-2?
You can fill out our help required form which you can use to request a quote for 880636-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.