Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.11
|
44,609
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
44,609
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
44,609
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
44,609
in stock
|
Buy Now | |
Conrad
from US$0.14
|
3,869
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Contact Base Material | Brass |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Accepts Wire Insulation Diameter Range | .106 – .145in, 2.7 – 3.7mm |
Wire Insulation Support | Without |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ff 250 Tab 1.0-2.5 Mm2 0.39 X 13.2 Br |Amp Te Connectivity 880636-1 | Newark Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 TAB 1.0-2.5 MM2 | Distrelec |
FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 BRThis text is machine translated. | Conrad |
.250 SERIES FASTIN- | Avnet America |
FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 BR | TE Connectivity 880636-1 | RS Americas |
Where can I find additional details, specifications and documents for a 880636-1?
Additional datasheets, footprints and schematics for 880636-1 are listed on our Part Details page. You can also find images and similar parts to 880636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880636-1 fall under?
The 880636-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880636-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880636-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 880636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880636-1 often in real-time on the comparison pages.
What if I can't find stock of 880636-1?
You can fill out our help required form which you can use to request a quote for 880636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.