Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
30,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.15
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Weight per Piece | 1.475g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .5 – 1mm², 1021 – 2048CMA, 20 – 17AWG |
Overall Length | .779in, 19.8mm |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Tongue Thickness | .023in, .6mm |
Stud Diameter | 5.3mm, .209in |
Barrel Inside Diameter | 1.35mm, .053in, 2.54mm, .1in |
Wire Insulation Diameter | .079 – .13in, 2 – 3.3mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Support Style | Insulation Support |
Insulated | No |
Barrel Type | Open Barrel |
Shape Description | RING-028 |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals Ring Tongue |Amp Te Connectivity 880629-2 | Newark Electronics |
Terminals RING TONGUE | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 17-20AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880629-2?
Additional datasheets, footprints and schematics for 880629-2 are listed on our Part Details page. You can also find images and similar parts to 880629-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880629-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880629-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880629-2 fall under?
The 880629-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880629-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880629-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880629-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880629-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 880629-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880629-2 often in real-time on the comparison pages.
What if I can't find stock of 880629-2?
You can fill out our help required form which you can use to request a quote for 880629-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.