Status: | Unknown |
---|---|
Series: | 8806 Series |
RoHS: | Unknown |
Prices starting from US$0.16
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 8806 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
| Heilind Electronics |
Ic Socket, 1 Position, Surface Mount | Newark Electronics |
Circuit Board Hardware - PCB Nail Head Pin Through Hole | Sager |
Where can I find additional details, specifications and documents for a 8806-0-18-15-47-27-40-0 .?
Additional datasheets, footprints and schematics for 8806-0-18-15-47-27-40-0 . are listed on our Part Details page. You can also find images and similar parts to 8806-0-18-15-47-27-40-0 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8806-0-18-15-47-27-40-0 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8806-0-18-15-47-27-40-0 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8806-0-18-15-47-27-40-0 . fall under?
The 8806-0-18-15-47-27-40-0 . is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8806-0-18-15-47-27-40-0 . when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8806-0-18-15-47-27-40-0 . you can contact the distributor directly for product support, shipping queries etc.
Is the 8806-0-18-15-47-27-40-0 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8806-0-18-15-47-27-40-0 . have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Sager have stock available or on a lead time for 8806-0-18-15-47-27-40-0 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8806-0-18-15-47-27-40-0 . often in real-time on the comparison pages.
What if I can't find stock of 8806-0-18-15-47-27-40-0 .?
You can fill out our help required form which you can use to request a quote for 8806-0-18-15-47-27-40-0 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.