Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
For Use With | 88 Series Keypads |
---|---|
Contact Current Max | 10mA |
Features | Clear Window Overlay |
Keypad Array | 4 x 4 |
No. of Keys | 16 |
Panel Cutout Height | 76.2mm |
Panel Cutout Width | 73.66mm |
RoHS Compliant | Yes |
Keypad Switch | Newark Electronics |
Clear 4 x 4 24 VDC @ 10 mA Keypad Overlay | Future Electronics |
Keypad 16 Key Terminal Pins 10mA 24VDC 3.43N | Avnet America |
Switch Hardware Keypad overlay Clear 4x4 | Sager |
Where can I find additional details, specifications and documents for a 88-001?
Additional datasheets, footprints and schematics for 88-001 are listed on our Part Details page. You can also find images and similar parts to 88-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88-001 fall under?
The 88-001 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments > Switch Accessories.
Can I view similar or alternative parts?
You can view similar parts to 88-001 when available in the Switch Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 88-001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 88-001 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 88-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88-001 often in real-time on the comparison pages.
What if I can't find stock of 88-001?
You can fill out our help required form which you can use to request a quote for 88-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.