Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
Accepts Wire Insulation Diameter Range | .1 – .157in, 2.5 – 4mm |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Insulated | No |
Operating Temperature Range | 100°C, 212°F |
.375 FASTIN ON REC | Avnet America |
FASTIN-ON .375 REC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880003-4?
Additional datasheets, footprints and schematics for 880003-4 are listed on our Part Details page. You can also find images and similar parts to 880003-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880003-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880003-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880003-4 fall under?
The 880003-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880003-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880003-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 880003-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880003-4 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 880003-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880003-4 often in real-time on the comparison pages.
What if I can't find stock of 880003-4?
You can fill out our help required form which you can use to request a quote for 880003-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.