Status: | Unknown |
---|---|
Series: | 88 Series |
RoHS: | Unknown |
Product Range | 88 Series |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 100Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Bayonet |
Insert Arrangement | 23-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | N |
Service Class | Environmentally Sealed Lightweight |
Equivalent Military Specification | MIL-DTL-38999 Series II |
Connector Mounting | Jam Nut Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination Type | Through Hole |
Gender | Receptacle |
CIRCULAR CONNECTOR, RCPT, 23-35, JAM NUT | Farnell |
Jam Nut Connector Receptacle Size 23, 100 Position, Panel | Newark Electronics |
TV07RW-23-35P W/ PC CON | PEI-Genesis |
Conn MIL-DTL-38999 Circular PIN 100 POS Solder ST Jam Nut 100 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 88-569788-35P?
Additional datasheets, footprints and schematics for 88-569788-35P are listed on our Part Details page. You can also find images and similar parts to 88-569788-35P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88-569788-35P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88-569788-35P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88-569788-35P fall under?
The 88-569788-35P is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Connectors.
Can I view similar or alternative parts?
You can view similar parts to 88-569788-35P when available in the Circular MIL Spec Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88-569788-35P you can contact the distributor directly for product support, shipping queries etc.
Is the 88-569788-35P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88-569788-35P have stock available?
Authorised distributors including Powell Electronics, Farnell, Newark Electronics, PEI-Genesis and Avnet America have stock available or on a lead time for 88-569788-35P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88-569788-35P often in real-time on the comparison pages.
What if I can't find stock of 88-569788-35P?
You can fill out our help required form which you can use to request a quote for 88-569788-35P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.