Status: | Unknown |
---|---|
Series: | 87 Series |
RoHS: | Unknown |
Prices starting from US$9.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.93
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$12.98
|
537
in stock
|
Buy Now | |
element14
from US$13.52
|
18
in stock
|
Buy Now | |
RS Americas
from US$12.48
|
5
in stock
|
Buy Now | |
Future Electronics
from US$13.04
|
-
|
Buy Now | |
Avnet America
from US$9.47
|
-
|
Buy Now | |
Sager
from US$11.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 87 Series |
---|---|
Keypad Array | 1 x 4 |
Keypad Output | Matrix |
Housing Material | PC (Polycarbonate) |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 24V |
No. of Keys | 4 |
Panel Cutout Width | 50.55mm |
Panel Cutout Height | 12.45mm |
SVHC | No SVHC (27-Jun-2018) |
Actuator / Cap Colour | White |
Contact Configuration | SPST-NO |
External Depth | 12.45mm |
External Length / Height | 9.27mm |
External Width | 12.45mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Row Pitch | 12.7mm |
Switch Terminals | Solder |
Switch, Keypad, 1X4, 10Ma, 24V, Abs | Newark Electronics |
SWITCH, SPNO MODULE, 4WAY | element14 |
Keyswitch 4 POS 1/2 Inch Button Centers Insertable Legend Style Modules | Grayhill 87FC3-201 | RS Americas |
87 Series Low Profile Four Button Individual Keyswitch | Future Electronics |
Keypad 4 Button Terminal Pins 10mA 24VDC 2.94N | Avnet America |
Switch Actuators Keypad 4 Btn | Sager |
Where can I find additional details, specifications and documents for a 87FC3-201?
Additional datasheets, footprints and schematics for 87FC3-201 are listed on our Part Details page. You can also find images and similar parts to 87FC3-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87FC3-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87FC3-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87FC3-201 fall under?
The 87FC3-201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 87FC3-201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87FC3-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 87FC3-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87FC3-201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 87FC3-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87FC3-201 often in real-time on the comparison pages.
What if I can't find stock of 87FC3-201?
You can fill out our help required form which you can use to request a quote for 87FC3-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.