Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
No stock
|
Buy Now | |
TE Store
from US$1.42
|
7,863
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$1.77
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$1.47
|
109
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
109
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Stamped | Yes |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
コネクタの高さ | 6.096mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .24in, 6.096mm |
Connector Length | .21in, 7.6mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Nylon - GF |
Housing Entry Configuration | Both Ends Closed |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs are available and may be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
06 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 87977-1 | Internal Number: 87977-1 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Receptacle 6P Dual |Amp Te Connectivity 87977-1 | Newark Electronics |
Headers&Wire Housings RECEPTACLE 6P DUAL | Rapid Electronics |
TE Connectivity - AMP Connector 06 MODIV HSG DR MRKD .100 POL | Distrelec |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 6-Pos, .100in, Dual Row, Latched, D, AMPMODU Mod IV Series | TE Connectivity 87977-1 | RS Americas |
WIRE-BOARD CONNECTOR RECEPTACLE, 6POS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 87977-1?
Additional datasheets, footprints and schematics for 87977-1 are listed on our Part Details page. You can also find images and similar parts to 87977-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87977-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87977-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87977-1 fall under?
The 87977-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87977-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87977-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87977-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87977-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 87977-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87977-1 often in real-time on the comparison pages.
What if I can't find stock of 87977-1?
You can fill out our help required form which you can use to request a quote for 87977-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.