Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196845-9,
879331-000 |
Prices starting from US$15.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.41
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.77
|
22
in stock
|
Buy Now | |
Distrelec
from US$18.57
|
22
in stock
|
Buy Now | |
TTI Europe
from US$22.51
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$27.13
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$27.13
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$35.79
|
-
|
Buy Now | |
Avnet America
from US$21.45
|
-
|
Buy Now | |
Boersig
from US$16.47
|
-
|
Buy Now | |
Sager
from US$24.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 25 |
---|---|
Material Code | 25 |
Adhesive Pre-Coat | Yes |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Cable Diameter Range | 7.1 – 17in, 7.1 – 16mm |
Wire/Cable Outside Diameter | .3 in, .35 in, .31 in, .43 in, .433 in, 14 mm, .39 in, 8 mm, .55 in, 12 mm, .47 in, 9 mm, 10 mm, 11 mm |
Approved Standards | MIS-34867, BS-G-198-5-DE, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102 |
Government Qualified | No |
Zugelassene Standards | MIS-34867, DEF Std 59-97 Issue 3 Type DE, BS-G-198-5-DE, IEC 62329-3-102 |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape | 90° |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Shrink Cable Boots & End Caps 222K142-25/86-0 | Rapid Electronics |
TE Connectivity 222K142-25/86-0 Heat Shrink Cable Boots | Distrelec |
879331-000 | Heilind Electronics |
Shrink Cable Boots & End Caps 222K142-25/86-0 |Raychem Te Connectivity 879331-000 | Newark Electronics |
Cable Accessories Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS-BOOT | Sager |
Where can I find additional details, specifications and documents for a 879331-000?
Additional datasheets, footprints and schematics for 879331-000 are listed on our Part Details page. You can also find images and similar parts to 879331-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 879331-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 879331-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 879331-000 fall under?
The 879331-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 879331-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 879331-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 879331-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 879331-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 879331-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 879331-000 often in real-time on the comparison pages.
What if I can't find stock of 879331-000?
You can fill out our help required form which you can use to request a quote for 879331-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.