Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.76
|
3,463
in stock
|
Buy Now | |
Rapid Electronics
from US$2.89
|
3,463
in stock
|
Buy Now | |
Chip One Stop
from US$2.57
|
3,463
in stock
|
Buy Now | |
Heilind Electronics
from US$3.29
|
1,164
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.29
|
349
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
297
in stock
|
Buy Now | |
TE Store
from US$5.81
|
132
in stock
|
Buy Now | |
Boersig
from US$2.98
|
19
in stock
|
Buy Now | |
Conrad
from US$5.12
|
16
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
10
in stock
|
Buy Now | |
Future Electronics
from US$3.24
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 7.32mm, .288in |
Connector Length | 12.7mm, .5in |
コネクタの高さ | 7.32mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Strain Relief | With |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 100 |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 10 MODV HSG W/STR | Rapid Electronics |
TE Connectivity - AMP Connector 10 MODIV HSG W/STR RLF DR MRKD | Distrelec |
10 MODIV HSG W/STR RLF DR MRKD | Heilind Electronics |
Receptacle Housing, 10Pos, 2.54Mm | Newark Electronics |
10 MODIV HSG W/STR RLF DR MRKD Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87922-1 | Internal Number: 87922-1 | .1" | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Connector Housing, 10-Position, 2 Rows, Crimp, Black, AmpModu Mod IV Series | TE Connectivity 87922-1 | RS Americas |
AMPMODU 10 Position Dual Row 2.54 mm Pitch Crimp MOD IV Unloaded Socket Housing | Future Electronics |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87922-1?
Additional datasheets, footprints and schematics for 87922-1 are listed on our Part Details page. You can also find images and similar parts to 87922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87922-1 fall under?
The 87922-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87922-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87922-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 87922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87922-1 often in real-time on the comparison pages.
What if I can't find stock of 87922-1?
You can fill out our help required form which you can use to request a quote for 87922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.