Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Primary Product Material | Thermoplastic |
---|---|
Strain Relief Type | Connector Pull Tab |
Primary Product Color | Black |
UL Flammability Rating | UL 94V-0 |
Protection & Strain Relief Accessory Type | Strain Relief |
Connector Accessory, Strain Relief, Polyethylene |Amp Te Connectivity 87921-1 | Newark Electronics |
Connector Accessories Strain Relief/Pull Tab Thermoplastic | Avnet America |
Connector, AMPMODU, Mod Iv Strain Relief | TE Connectivity 87921-1 | RS Americas |
TE Connectivity - AMP PCB Conn Strain MOD IV STRAIN RELIEF | Distrelec |
Special Order: MOD IV STRAIN RELIEF Strain Relief Accessory Type: Connector Pull Tab Primary Product Material: Thermoplastic Primary Product Color: Black UL Flammability Rating: UL 94V-0 Operating Temperature Range: -85 – 201 °F Connector Pull Tab Thermoplastic Black UL 94V-0 | Connector Strain Relief | Part Number: 87921-1 | Internal Number: 87921-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87921-1?
Additional datasheets, footprints and schematics for 87921-1 are listed on our Part Details page. You can also find images and similar parts to 87921-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87921-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87921-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87921-1 fall under?
The 87921-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 87921-1 when available in the PCB Connector Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87921-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87921-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87921-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Boersig have stock available or on a lead time for 87921-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87921-1 often in real-time on the comparison pages.
What if I can't find stock of 87921-1?
You can fill out our help required form which you can use to request a quote for 87921-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.