Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.74
|
2,435
in stock
|
Buy Now | |
Newark Electronics
from US$6.94
|
2,435
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
2,435
in stock
|
Buy Now | |
Chip One Stop
from US$6.55
|
2,435
in stock
|
Buy Now | |
Avnet America
from US$5.74
|
92
in stock
|
Buy Now | |
RS Americas
from US$9.26
|
-
|
Buy Now | |
TE Store
from US$17.53
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Dual Tine |
PCB Thickness (Recommended) | 1.57mm, .62in |
Connector Height | 6.79mm, .268in |
コネクタの高さ | 6.79mm |
Termination Resistance | 12mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Polyester PCT |
Mating Entry Location | Bottom & Top |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 28 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Headers&wire Housings 08 Modiv Vrt Sr Oe 100/115 |Amp Te Connectivity 87879-1 | Newark Electronics |
Headers&Wire Housings 08 MODIV VRT SR OE 100/115 | Rapid Electronics |
TE Connectivity 08 MODIV VRT SR OE 100/115 Board Connector 8 Contact(s) 1 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Socket Strip RCP 8 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 08 Modiv Vrt Sr Oe 100/115 | TE Connectivity 87879-1 | RS Americas |
Special Order: 08 MODIV VRT SR OE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 87879-1 | Internal Number: 87879-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87879-1?
Additional datasheets, footprints and schematics for 87879-1 are listed on our Part Details page. You can also find images and similar parts to 87879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87879-1 fall under?
The 87879-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87879-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87879-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87879-1 often in real-time on the comparison pages.
What if I can't find stock of 87879-1?
You can fill out our help required form which you can use to request a quote for 87879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.