Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | Natural |
Conductor Area CSA | - |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Type | Male Quick Disconnect |
---|---|
Tab Size - Metric | 6.35mm x 0.4mm |
Tab Size - Imperial | 0.25" x 0.016" |
RoHS Compliant | Yes |
Terminal, Insulated Male Tab, 12, 6.35Mm, Crimp, Trans | Newark Electronics |
TAB, INSULATED, 12 MALE, PK20 | element14 |
Where can I find additional details, specifications and documents for a 878302-PP?
Additional datasheets, footprints and schematics for 878302-PP are listed on our Part Details page. You can also find images and similar parts to 878302-PP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878302-PP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878302-PP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878302-PP fall under?
The 878302-PP is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878302-PP when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878302-PP you can contact the distributor directly for product support, shipping queries etc.
Is the 878302-PP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878302-PP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 878302-PP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878302-PP often in real-time on the comparison pages.
What if I can't find stock of 878302-PP?
You can fill out our help required form which you can use to request a quote for 878302-PP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.