Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Blue |
Insulator Material | PP (Polypropylene) |
RoHS Compliant | Yes |
Tap Splice, Blue, 18-14Awg | Newark Electronics |
TAP SPLICE, BLUE, 14-18AWG | element14 |
Where can I find additional details, specifications and documents for a 878110-GR?
Additional datasheets, footprints and schematics for 878110-GR are listed on our Part Details page. You can also find images and similar parts to 878110-GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878110-GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878110-GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878110-GR fall under?
The 878110-GR is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878110-GR when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878110-GR you can contact the distributor directly for product support, shipping queries etc.
Is the 878110-GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878110-GR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 878110-GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878110-GR often in real-time on the comparison pages.
What if I can't find stock of 878110-GR?
You can fill out our help required form which you can use to request a quote for 878110-GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.