Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Quick Blade Splice |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 878106D?
Additional datasheets, footprints and schematics for 878106D are listed on our Part Details page. You can also find images and similar parts to 878106D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878106D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878106D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878106D fall under?
The 878106D is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878106D when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878106D you can contact the distributor directly for product support, shipping queries etc.
Is the 878106D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878106D have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 878106D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878106D often in real-time on the comparison pages.
What if I can't find stock of 878106D?
You can fill out our help required form which you can use to request a quote for 878106D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.