Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1196832-1,
878092-000 |
Prices starting from US$27.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.00
|
No stock
|
Buy Now | |
Newark Electronics
from US$49.31
|
112
in stock
|
Buy Now | |
Rapid Electronics
from US$41.26
|
112
in stock
|
Buy Now | |
Chip One Stop
from US$42.00
|
112
in stock
|
Buy Now | |
Distrelec
from US$81.74
|
112
in stock
|
Buy Now | |
Avnet America
from US$27.87
|
-
|
Buy Now | |
Sager
from US$32.21
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Pliancy | Semi-Rigid |
Color | Black |
Nut Type | A |
Material | Modified Polyolefin |
Material Code | 3 |
Recovered Inside Diameter (Max) | .47in, 12 – .47mm, 12mm |
Length | 3.42in, 87mm |
Recovered Wall Thickness (Nominal) | 2.03mm, .08in |
Threaded End Inside Diameter | 27.9in, 30.1mm |
Expanded Inside Diameter (Min) | 1.04in, 26.4mm |
Government Qualified | No |
Mounting Hole Diameter | 47mm, 1.85in |
Power Cable Accessory | No |
Adhesive Code | 42 |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Included O-Ring | No |
Product Type | Cable Entry Seals/Feedthroughs |
Size Code | 34 |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Heat Shrink Cable Boots & End Caps 207W234-3/42-0 |Raychem Te Connectivity 878092-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 207W234-3/42-0 | Rapid Electronics |
TE Connectivity 207W234-3/42-0 Heat Shrink Cable Boots & | Distrelec |
Cable Accessories Feed Through Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 207W234-3/42-0 | Sager |
Where can I find additional details, specifications and documents for a 878092-000?
Additional datasheets, footprints and schematics for 878092-000 are listed on our Part Details page. You can also find images and similar parts to 878092-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878092-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878092-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878092-000 fall under?
The 878092-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 878092-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878092-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878092-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878092-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 878092-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878092-000 often in real-time on the comparison pages.
What if I can't find stock of 878092-000?
You can fill out our help required form which you can use to request a quote for 878092-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.