Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0932-00 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
22,460
in stock
|
Buy Now | |
TE Store
from US$0.33
|
88,223
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
65,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
50,000
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
35,894
in stock
|
Buy Now | |
element14
from US$0.20
|
23,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
15,312
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 3A |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .061in, 1.55mm |
Wire Size | .12 – .4mm², 26 – 22AWG |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Strip |
Packaging Quantity | 12500 |
Packaging Method | Strip |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Applied Pressure | High |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD V RECP PLTD 30 AU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 87809-1 | Internal Number: 87809-1 | Alias Number: 010-0932-00 | TE Connectivity | TE Store |
MOD V RECP PLTD 30 AU | Heilind Electronics |
Contact, Receptacle, 26-22Awg, Crimp | Newark Electronics |
AMPMODU MOD V 26-22 AWG Crimp Snap In Female Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector Socket, 22-26AWG, Crimp, Gold Contact Finish, AmpModu Mod V Series | TE Connectivity 87809-1 | RS Americas |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
Headers & Wire Housings 26-22 CONTACT REEL Reel of 12500 | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD V Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD V Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Mod V Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 87809-1?
Additional datasheets, footprints and schematics for 87809-1 are listed on our Part Details page. You can also find images and similar parts to 87809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87809-1 fall under?
The 87809-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87809-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87809-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 87809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87809-1 often in real-time on the comparison pages.
What if I can't find stock of 87809-1?
You can fill out our help required form which you can use to request a quote for 87809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.