Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Insulator Material | PP (Polypropylene) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Insulator Material | PP (Polypropylene) |
RoHS Compliant | Yes |
TAP SPLICE, RED, 18-22AWG, PK25 | element14 |
Tap Splice, Red, 22-18Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 878010D?
Additional datasheets, footprints and schematics for 878010D are listed on our Part Details page. You can also find images and similar parts to 878010D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878010D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878010D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878010D fall under?
The 878010D is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878010D when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878010D you can contact the distributor directly for product support, shipping queries etc.
Is the 878010D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878010D have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 878010D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878010D often in real-time on the comparison pages.
What if I can't find stock of 878010D?
You can fill out our help required form which you can use to request a quote for 878010D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.