Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Terminal Type | Quick Blade Splice |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 878006D?
Additional datasheets, footprints and schematics for 878006D are listed on our Part Details page. You can also find images and similar parts to 878006D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878006D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878006D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878006D fall under?
The 878006D is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878006D when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878006D you can contact the distributor directly for product support, shipping queries etc.
Is the 878006D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878006D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 878006D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878006D often in real-time on the comparison pages.
What if I can't find stock of 878006D?
You can fill out our help required form which you can use to request a quote for 878006D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.