Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1196823-1,
877368-000 |
Prices starting from US$21.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.18
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.78
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$45.74
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$27.50
|
140
in stock
|
Buy Now | |
Distrelec
from US$36.59
|
140
in stock
|
Buy Now | |
Avnet America
from US$22.38
|
-
|
Buy Now | |
Sager
from US$21.64
|
-
|
Buy Now |
Adhesive Pre-Coat | No |
---|---|
Material Systems Code | 10 |
Material | Semi-Rigid Modified Polyolefin |
Material Code | 71 |
Lipped | Yes |
Wire/Cable Outside Diameter | .71 in, .63 in, 18 mm, .7 in, 22 mm, 20 mm, 16 mm, .787 in, .55 in, .87 in, 14 mm |
Cable Diameter Range | .5 – 1.512in, 12.7 – 38.4mm |
Government Qualified | No |
Approved Standards | SAE AS I 81765/1, Type I |
Zugelassene Standards | SAE AS I 81765/1, Type I |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape Code | 222 |
Adhesive Options | /42 Precoat |
Molded Part Shape | 90° |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots & End Caps 222F263-71-0 |Raychem Te Connectivity 877368-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 222F263-71-0 | Rapid Electronics |
TE Connectivity 222F263-71-0 Heat Shrink Cable Boots & E | Distrelec |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Molded Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 222F263-71-0 | Sager |
Where can I find additional details, specifications and documents for a 877368-000?
Additional datasheets, footprints and schematics for 877368-000 are listed on our Part Details page. You can also find images and similar parts to 877368-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 877368-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 877368-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 877368-000 fall under?
The 877368-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 877368-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 877368-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 877368-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 877368-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 877368-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 877368-000 often in real-time on the comparison pages.
What if I can't find stock of 877368-000?
You can fill out our help required form which you can use to request a quote for 877368-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.