Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
97
in stock
|
Buy Now | |
Heilind Electronics
from US$1.36
|
1,110
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
1,008
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
1,008
in stock
|
Buy Now | |
Distrelec
from US$2.27
|
1,008
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.36
|
370
in stock
|
Buy Now | |
element14
from US$1.25
|
97
in stock
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$1.38
|
-
|
Buy Now | |
TTI Europe
from US$1.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
PCI EXPRESS EDGECARD 36CKT NY 6 BLK PHBR | Heilind Electronics |
Edge Connector,pcb Mount,recept,36 Contacts,0.039 Pitch,pc Tail Terminal,locking |Molex 87715-9005 | Newark Electronics |
Molex 1.00mm Pitch PCI Express Connector 36 CKT Nylon 4/6 Glass-filled BLK Housing Phosphor Bronze 0.38um Gold Soldertail NoPB | Distrelec |
CARDEDGE CONN, PCIE, DUAL SIDE, 36POS | element14 |
Conn PCI Express Card SKT 36 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
PCI Express EdgeCard 36ckt Ny46 Blk PhBr | Molex Incorporated 87715-9005 | RS Americas |
1.0MM PCI EXPRESS CONN 36CT | TTI Europe |
1.00mm Pitch, PCI Express* Connector, 36 Circuits, Nylon 4/6 Glass-filled, Black Housing, Phosphor Bronze, 0.38µm Gold Soldertail, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 87715-9005?
Additional datasheets, footprints and schematics for 87715-9005 are listed on our Part Details page. You can also find images and similar parts to 87715-9005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87715-9005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87715-9005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87715-9005 fall under?
The 87715-9005 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 87715-9005 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87715-9005 you can contact the distributor directly for product support, shipping queries etc.
Is the 87715-9005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87715-9005 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 87715-9005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87715-9005 often in real-time on the comparison pages.
What if I can't find stock of 87715-9005?
You can fill out our help required form which you can use to request a quote for 87715-9005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.