Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
No stock
|
Buy Now | |
Distrelec
from US$1.23
|
1,235
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
391
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
element14
from US$1.48
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
Molex 1.00mm Pitch PCI Express Connector 36 CKT Nylon 4/6 Glass-filled BLK Housing Phosphor Bronze 0.38um Gold Soldertail NoPB | Distrelec |
PCI Express EdgeCard 36ckt Ny46 Blk PhBr | Transfer Multisort Elektronik |
Cardedge Conn, Pcie, Dual Side, 36Pos | Newark Electronics |
Conn PCI Express Card SKT 36 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
CARD EDGE CONN, DUAL SIDE, 36POS, TH | element14 |
1.00MM PITCH, PCI EXPRESS CONN | TTI Europe |
Where can I find additional details, specifications and documents for a 87715-9002?
Additional datasheets, footprints and schematics for 87715-9002 are listed on our Part Details page. You can also find images and similar parts to 87715-9002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87715-9002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87715-9002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87715-9002 fall under?
The 87715-9002 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 87715-9002 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87715-9002 you can contact the distributor directly for product support, shipping queries etc.
Is the 87715-9002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87715-9002 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 87715-9002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87715-9002 often in real-time on the comparison pages.
What if I can't find stock of 87715-9002?
You can fill out our help required form which you can use to request a quote for 87715-9002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.