Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.88
|
678
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
678
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
678
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
678
in stock
|
Buy Now | |
Avnet America
from US$2.95
|
-
|
Buy Now | |
RS Americas
from US$3.76
|
-
|
Buy Now | |
Boersig
from US$4.11
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
12 Modii Hdr Drst Shrd 0.100Cl |Amp Te Connectivity 87690-2 | Newark Electronics |
12 MODII HDR DRST SHRD 0.100CL | Rapid Electronics |
TE Connectivity 12 MODII HDR DRST SHRD .100CL Headers & Wire Housings 12 MODII HDR DRST SHRD 0.100CL | Distrelec |
12 MODII HDR DRST SHRD .100CL | Avnet America |
Connector, AMPMODU, 12 Modii Hdr Drst Shrd .100Cl | TE Connectivity 87690-2 | RS Americas |
Where can I find additional details, specifications and documents for a 87690-2 .?
Additional datasheets, footprints and schematics for 87690-2 . are listed on our Part Details page. You can also find images and similar parts to 87690-2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87690-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87690-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87690-2 . fall under?
The 87690-2 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 87690-2 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87690-2 . you can contact the distributor directly for product support, shipping queries etc.
Is the 87690-2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87690-2 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87690-2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87690-2 . often in real-time on the comparison pages.
What if I can't find stock of 87690-2 .?
You can fill out our help required form which you can use to request a quote for 87690-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.