Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-3941 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
52,390
in stock
|
Buy Now | |
element14
from US$0.31
|
63,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
52,390
in stock
|
Buy Now | |
TE Store
from US$0.50
|
28,074
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
525
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
122
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Sager
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Wire Contact Termination Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Accepts Wire Insulation Diameter Range | 1.55mm, .061in |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750V |
Operating Voltage | 250VAC |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 12500 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Standard |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
CONTACT, RECEPTACLE, 26-22AWG, CRIMP | element14 |
Contact, Ampmodu Mod Iv Series, Socket, 26 Awg, 22 Awg, Crimp, Beryllium Copper Rohs Compliant: Yes |Amp Te Connectivity 87666-2 | Newark Electronics |
CONTACT, SOCKET, 26-22AWG, CRIMP | Farnell |
MOD IV RECP PLTD 30 SEL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 87666-2 | Internal Number: 87666-2 | Alias Number: 2-42935-3941 | TE Connectivity | TE Store |
CUT STRIP MOD IV RECP PLTD 30 SEL | Heilind Electronics |
AMPMODU Mod IV 26-22 AWG Wire/Cable Crimp Snap I n Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact Receptacle, 26-22 AWG, 30 AU, Crimp/Snap-In, AMPMODU Mod IV Series | TE Connectivity 87666-2 | RS Americas |
Headers & Wire Housings RECEPTACLE 26-22 AWG | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMPMODU Mod IV Series Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 87666-2?
Additional datasheets, footprints and schematics for 87666-2 are listed on our Part Details page. You can also find images and similar parts to 87666-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87666-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87666-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87666-2 fall under?
The 87666-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 87666-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87666-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87666-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87666-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 87666-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87666-2 often in real-time on the comparison pages.
What if I can't find stock of 87666-2?
You can fill out our help required form which you can use to request a quote for 87666-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.