Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0926-00 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
5,227
in stock
|
Buy Now | |
Heilind Electronics
from US$1.07
|
5,011
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
4,879
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
4,879
in stock
|
Buy Now | |
TE Store
from US$1.26
|
4,270
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.07
|
1,169
in stock
|
Buy Now | |
Distrelec
from US$0.89
|
348
in stock
|
Buy Now | |
Avnet America
-
|
4,036
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.70
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 10 |
Stamped | No |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Connector Length | 12.7mm, .5in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .24in, 6.1mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 10P HOUSING | Rapid Electronics |
10 MODIV HSG COMP DR .100 POL | Heilind Electronics |
Headers&wire Housings 10P Housing Rohs Compliant: Yes |Amp Te Connectivity 87631-5 | Newark Electronics |
10 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 10 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 10 | Wire-To-Board Connector Assembly & Housing | Part Number: 87631-5 | Internal Number: 87631-5 | Alias Number: 010-0926-00 | .1" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector 10 MODIV HSG COMP DR .100 POL | Distrelec |
Conn Housing RCP 10 POS 2.54mm Crimp ST Cable Mount | Avnet America |
AMPMODU MOD IV 10 Position Dual Row 2.54 mm Pitch Crimp Unloaded Socket Housing | Future Electronics |
Receptacle Housing, 10-Pos, Dual Row, Polarized, AMPMODU Mod IV Series | TE Connectivity 87631-5 | RS Americas |
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 87631-5?
Additional datasheets, footprints and schematics for 87631-5 are listed on our Part Details page. You can also find images and similar parts to 87631-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87631-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87631-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87631-5 fall under?
The 87631-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87631-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87631-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 87631-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87631-5 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 87631-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87631-5 often in real-time on the comparison pages.
What if I can't find stock of 87631-5?
You can fill out our help required form which you can use to request a quote for 87631-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.