Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 12 |
---|---|
Digit Height | 9mm |
Supply Voltage Max | 24VAC |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
CTR48 Preset Counter 24Vac 1 Relay | RS |
Preset Counter, 12-Digit, Lcd, 24Vac | Newark Electronics |
Counter, CTR 48, 1 Preset, 24VAC, Green-Red LCD Display, 2 Lines - 6 Digits Each | Crouzet 87621212 | RS Americas |
Where can I find additional details, specifications and documents for a 87621212?
Additional datasheets, footprints and schematics for 87621212 are listed on our Part Details page. You can also find images and similar parts to 87621212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87621212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87621212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87621212 fall under?
The 87621212 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 87621212 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87621212 you can contact the distributor directly for product support, shipping queries etc.
Is the 87621212 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87621212 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 87621212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87621212 often in real-time on the comparison pages.
What if I can't find stock of 87621212?
You can fill out our help required form which you can use to request a quote for 87621212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.