Status: | Unknown |
---|---|
Series: | Milli-Grid 87568 Series |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
175
in stock
|
Buy Now | |
Heilind Electronics
from US$3.04
|
7,221
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.04
|
1,685
in stock
|
Buy Now | |
element14
from US$2.44
|
1,513
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
1,064
in stock
|
Buy Now | |
Farnell
from US$2.79
|
1,064
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
91
in stock
|
Buy Now | |
Avnet America
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Receptacle |
Product Range | Milli-Grid 87568 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
MGRID IDT REC W/POLKEYLRMP .3 AULF 26CKT | Heilind Electronics |
WTB CONNECTOR, RCPT, 26POS, 2ROW, 2MM | element14 |
Wtb Connector, Rcpt, 26Pos, 2Row, 2Mm | Newark Electronics |
MGrid IDT Rec W/PolKeyLRmp .38AuLF 26Ckt | RS |
Molex Milli-Grid CTB Receptacle Dual Row IDT No Pb 26CKT 0.38um Gold Center Polarization Key Locking Friction Ramp | Distrelec |
Conn IDC Connector RCP 26 POS 2mm IDT RA Cable Mount Tray | Avnet America |
MGrid IDT Rec W/PolKeyLRmp .38AuLF 26Ckt | Molex Incorporated 87568-2693 | RS Americas |
2.00MM MILLI GRID 26CIRCUIT | TTI Europe |
Milli-Grid™ Cable-to-Board Receptacle, Dual Row, IDT, Lead-Free, 26 Circuits, 0.38µm Gold (Au) Selective Plating, with Center Polarization Key and Locking Friction Ramp | Power and Signal Group |
Where can I find additional details, specifications and documents for a 87568-2693?
Additional datasheets, footprints and schematics for 87568-2693 are listed on our Part Details page. You can also find images and similar parts to 87568-2693 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87568-2693 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87568-2693 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87568-2693 fall under?
The 87568-2693 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 87568-2693 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87568-2693 you can contact the distributor directly for product support, shipping queries etc.
Is the 87568-2693 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87568-2693 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Newark Electronics and Farnell have stock available or on a lead time for 87568-2693.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87568-2693 often in real-time on the comparison pages.
What if I can't find stock of 87568-2693?
You can fill out our help required form which you can use to request a quote for 87568-2693 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.