Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
50
in stock
|
Buy Now | |
TE Store
from US$2.35
|
14,792
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
13,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
13,441
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
13,441
in stock
|
Buy Now | |
Rapid Electronics
from US$1.44
|
12,442
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
7,542
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
4,900
in stock
|
Buy Now | |
Farnell
from US$1.45
|
3,925
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
3,211
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
1,141
in stock
|
Buy Now | |
element14
from US$1.22
|
135
in stock
|
Buy Now | |
Boersig
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stamped | Yes |
---|---|
Number of Rows | 1 |
Number of Positions | 2 |
Contact Base Material | Beryllium Copper |
Contact Layout | Inline |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Connector Height | 3.55mm, .14in |
Connector Length | 5.21mm, .21in |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 3.55mm |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Thermoplastic |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Comment | Contact Extraction/Lance Reset Tool No. 843996-3., Strain reliefs are available and may be purchased separately., Cavity identification, AMP, part number and date code stamped on housing where size permits. |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
02 MODIV HSG SR MRKD .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 2 | Wire-To-Board Connector Assembly & Housing | Part Number: 87499-3 | Internal Number: 87499-3 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle, 2 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 2 POS 2.54mm Crimp ST Cable Mount | Avnet America |
NON-PLRZD HSG 2 SNGL .205 width | Rapid Electronics |
TE Connectivity 02 MODIV HSG SR MRKD .100CL Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
PCB Housing, 2.54mm Pitch, 2-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 87499-3 | RS Americas |
CRIMP HOUSING, 1 ROW, 2WAY | element14 |
2.54mm,housing,2W,Mod IV,SR,snap in | RS |
Headers & Wire Housings NON-PLRZD HSG 2 SNGL .205 width | Sager |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Crimp |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 87499-3?
Additional datasheets, footprints and schematics for 87499-3 are listed on our Part Details page. You can also find images and similar parts to 87499-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87499-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87499-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87499-3 fall under?
The 87499-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87499-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87499-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87499-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87499-3 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 87499-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87499-3 often in real-time on the comparison pages.
What if I can't find stock of 87499-3?
You can fill out our help required form which you can use to request a quote for 87499-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.