Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8747713002,
6-1196805-7 |
Weight | 9.53kg/km |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Polyalkene |
Wire Color | Yellow with Green Stripe |
Conductor Material | Tin-Plated Copper |
Number of Conductors | 1 |
Number of Strands | 19 |
Wire Size | .75mm², 20AWG |
Conductor Diameter Range | 1.05 – 1.08mm, .041 – .043in |
Conductor Size | .25mm² |
Wire Diameter | .041in, 1.042mm |
Overall Outside Diameter | .065in, 1.65mm |
Strand Size | 31AWG |
Cable Insulation Thickness | .005in, .127mm |
Overall Outside Diameter Range | 1.65 – 1.75mm, .065 – .069in |
Conductor Diameter | .042in, 1.065mm |
Resistance (Max) | 24.7 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite DW |
Operating Temperature Range | -65 – 125°C |
TE Connectivity FLDWC0311-0.75-45 Wire And Cable 1 Condu | Distrelec |
SINGLE WIRE CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a 8747713002?
Additional datasheets, footprints and schematics for 8747713002 are listed on our Part Details page. You can also find images and similar parts to 8747713002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8747713002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8747713002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8747713002 fall under?
The 8747713002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 8747713002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8747713002 you can contact the distributor directly for product support, shipping queries etc.
Is the 8747713002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8747713002 have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for 8747713002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8747713002 often in real-time on the comparison pages.
What if I can't find stock of 8747713002?
You can fill out our help required form which you can use to request a quote for 8747713002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.