Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-1196802-6,
874333-000 |
Prices starting from US$24.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.24
|
No stock
|
Buy Now | |
TTI Europe
from US$27.99
|
1,405
in stock
|
Buy Now | |
Rapid Electronics
from US$54.78
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$56.84
|
-
|
Buy Now | |
Avnet America
from US$34.41
|
-
|
Buy Now | |
Avnet Asia
from US$32.49
|
-
|
Buy Now | |
Sager
from US$24.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material Systems Code | 100 |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Adhesive Pre-Coat | Yes |
Lipped | Yes |
Cable Diameter Range | 7.1 – 17in, 7.1 – 16mm |
Wire/Cable Outside Diameter | .31 in, .35 in, .3 in, .43 in, .433 in, .39 in, 8 mm, 9 mm, 10 mm, 11 mm |
Zugelassene Standards | IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BR1326 listed Class G, BS-G-198-5-DF |
Approved Standards | DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101 |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape | Straight |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Flammability | Low Fire Hazard |
Heat Shrink Cable Boots&End Caps 202K142-100/18 | Rapid Electronics |
Heat Shrink Cable Boots&end Caps 202K142-100/18 |Raychem Te Connectivity 874333-000 | Newark Electronics |
Cable Accessories Molded Boot Boot Low Fire Hazard | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-100/18 | Sager |
Where can I find additional details, specifications and documents for a 874333-000?
Additional datasheets, footprints and schematics for 874333-000 are listed on our Part Details page. You can also find images and similar parts to 874333-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 874333-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 874333-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 874333-000 fall under?
The 874333-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 874333-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 874333-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 874333-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 874333-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 874333-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 874333-000 often in real-time on the comparison pages.
What if I can't find stock of 874333-000?
You can fill out our help required form which you can use to request a quote for 874333-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.