Status: | Unknown |
---|---|
Series: | 8700 Series |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | Solder Lug |
Product Range | 8700 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switches Switch Pb Spst Mom Solder Lug | Sager |
Pb Sw, Spst, 1A, 125Vac, Panel, Black | Newark Electronics |
Switch, P/B, Overtravel, Sealed, SPST-NO, OFF-MOM, Poly Plunger,1A,125VAC,28VDC, Solder | C&K 8732S1HZQE | RS Americas |
PB SW SPST-NO 1A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 8732S1HZQE?
Additional datasheets, footprints and schematics for 8732S1HZQE are listed on our Part Details page. You can also find images and similar parts to 8732S1HZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8732S1HZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8732S1HZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8732S1HZQE fall under?
The 8732S1HZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8732S1HZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8732S1HZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 8732S1HZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8732S1HZQE have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 8732S1HZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8732S1HZQE often in real-time on the comparison pages.
What if I can't find stock of 8732S1HZQE?
You can fill out our help required form which you can use to request a quote for 8732S1HZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.