Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Pb Sw, Spst, 0.4Va, 20V, Panel, Black | Newark Electronics |
Switch, P/B, Overtravel, Sealed, SPST-NO, OFF-MOM, Poly Plunger,0.4A,20VAC/VDC, Solder | C&K 8732S1HZBE | RS Americas |
PB SW SPST-NO 0.4VA 20V | TTI Europe |
Pushbutton Switches PUSHBUTTON SWITCH | Sager |
Where can I find additional details, specifications and documents for a 8732S1HZBE?
Additional datasheets, footprints and schematics for 8732S1HZBE are listed on our Part Details page. You can also find images and similar parts to 8732S1HZBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8732S1HZBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8732S1HZBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8732S1HZBE fall under?
The 8732S1HZBE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8732S1HZBE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8732S1HZBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8732S1HZBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8732S1HZBE have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 8732S1HZBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8732S1HZBE often in real-time on the comparison pages.
What if I can't find stock of 8732S1HZBE?
You can fill out our help required form which you can use to request a quote for 8732S1HZBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.