Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | Test Point |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Test Point Receptacle, Crimp | Newark Electronics |
TEST POINT RECEPTACLE, CRIMP | element14 |
Terminals Wire Crimp Rcpt 20 AWG Wire | Sager |
Where can I find additional details, specifications and documents for a 8731-0-19-15-34-27-10-0?
Additional datasheets, footprints and schematics for 8731-0-19-15-34-27-10-0 are listed on our Part Details page. You can also find images and similar parts to 8731-0-19-15-34-27-10-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8731-0-19-15-34-27-10-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8731-0-19-15-34-27-10-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8731-0-19-15-34-27-10-0 fall under?
The 8731-0-19-15-34-27-10-0 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 8731-0-19-15-34-27-10-0 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8731-0-19-15-34-27-10-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8731-0-19-15-34-27-10-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8731-0-19-15-34-27-10-0 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 8731-0-19-15-34-27-10-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8731-0-19-15-34-27-10-0 often in real-time on the comparison pages.
What if I can't find stock of 8731-0-19-15-34-27-10-0?
You can fill out our help required form which you can use to request a quote for 8731-0-19-15-34-27-10-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.