Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.89
|
434
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
434
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
434
in stock
|
Buy Now | |
Chip One Stop
from US$1.52
|
434
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.86
|
-
|
Buy Now | |
TE Store
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 1 |
Stamped | No |
Contact Layout | Inline |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Phosphor Bronze |
Connector Height | 5.59mm, .22in |
コネクタの高さ | 5.59mm |
Connector Length | .2in, 5.08mm |
Housing Color | Black |
Housing Material | PBT GF |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
For Use With | Machine Applied Posts |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -65 – 105°C |
01 Locking Clip Hsg Sr .156Cl |Amp Te Connectivity 87270-1 | Newark Electronics |
Headers&Wire Housings LOCKING CLIP | Rapid Electronics |
TE Connectivity 01 LOCKING CLIP HSG SR .156CL Board Conn | Distrelec |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Special Order: 01 LOCKING CLIP HSG SR .156CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 1 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 1 | Wire-To-Board Connector Assembly & Housing | Part Number: 87270-1 | Internal Number: 87270-1 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87270-1?
Additional datasheets, footprints and schematics for 87270-1 are listed on our Part Details page. You can also find images and similar parts to 87270-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87270-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87270-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87270-1 fall under?
The 87270-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87270-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87270-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 87270-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87270-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 87270-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87270-1 often in real-time on the comparison pages.
What if I can't find stock of 87270-1?
You can fill out our help required form which you can use to request a quote for 87270-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.