Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.64
|
6,875
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
6,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.96
|
6,875
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
6,875
in stock
|
Buy Now | |
Farnell
from US$3.73
|
5,520
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Headers & Wire Housings 02 Modi Hdr Srra 0.156Cl |Amp Te Connectivity 87258-2 | Newark Electronics |
Headers&Wire Housings 02 MODI HDR SRRA 0.156CL | Rapid Electronics |
TE Connectivity 02 MODI HDR SRRA .156CL Board Connector 2 Contact(s) 1 Row(s) Male Right Angle 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
PIN HEADERS | Farnell |
Conn Unshrouded Header HDR 2 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 87258-2?
Additional datasheets, footprints and schematics for 87258-2 are listed on our Part Details page. You can also find images and similar parts to 87258-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87258-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87258-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87258-2 fall under?
The 87258-2 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 87258-2 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87258-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87258-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87258-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 87258-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87258-2 often in real-time on the comparison pages.
What if I can't find stock of 87258-2?
You can fill out our help required form which you can use to request a quote for 87258-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.