Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Prices starting from US$3.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.40
|
2,124
in stock
|
Buy Now | |
Newark Electronics
from US$4.45
|
2,124
in stock
|
Buy Now | |
Rapid Electronics
from US$3.92
|
2,124
in stock
|
Buy Now | |
Chip One Stop
from US$4.25
|
2,124
in stock
|
Buy Now | |
TE Store
from US$8.40
|
216
in stock
|
Buy Now | |
Avnet America
from US$4.03
|
-
|
Buy Now | |
RS Americas
from US$4.80
|
-
|
Buy Now |
Pitch Spacing | 3.175mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
08 Modi Hdr Srst .156Cl |Amp Te Connectivity 87247-8 | Newark Electronics |
Headers&Wire Housings 08 MODI HDR SRST .15 | Rapid Electronics |
TE Connectivity 08 MODI HDR SRST .156CL Board Connector 8 Contact(s) 1 Row(s) Male Straight 0.156 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
08 MODI HDR SRST .156CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 87247-8 | Internal Number: 87247-8 | TE Connectivity | TE Store |
Conn Unshrouded Header HDR 8 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 08 Modi Hdr Srst .156Cl | TE Connectivity 87247-8 | RS Americas |
Where can I find additional details, specifications and documents for a 87247-8 .?
Additional datasheets, footprints and schematics for 87247-8 . are listed on our Part Details page. You can also find images and similar parts to 87247-8 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87247-8 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87247-8 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87247-8 . fall under?
The 87247-8 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 87247-8 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87247-8 . you can contact the distributor directly for product support, shipping queries etc.
Is the 87247-8 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87247-8 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 87247-8 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87247-8 . often in real-time on the comparison pages.
What if I can't find stock of 87247-8 .?
You can fill out our help required form which you can use to request a quote for 87247-8 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.