Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.42
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$1.72
|
23
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
RS Americas
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now | |
Distrelec
from US$1.75
|
-
|
Buy Now | |
TE Store
from US$2.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 15µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Mating Post Length | 8.08mm, .318in |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
実装方法 | Carton |
Packaging Quantity | 200 |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings Unshrd Vert Sngl 8 |Amp Te Connectivity 87224-8 | Newark Electronics |
Headers&Wire Housings UNSHRD VERT SNGL 8 | Rapid Electronics |
AMPMODU 8 Position Through-Hole Single Row Straight 2.54 mm Header | Future Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Header, Standard, Single 8, 0.125 in x 0.1 in, AMPMODU Mod II Series | TE Connectivity 87224-8 | RS Americas |
TE Connectivity - AMP PCB Conn 08 MODII HDR SRST UNSHRD .100 | Distrelec |
Special Order: 08 MODII HDR SRST UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 87224-8 | Internal Number: 87224-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87224-8?
Additional datasheets, footprints and schematics for 87224-8 are listed on our Part Details page. You can also find images and similar parts to 87224-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87224-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87224-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87224-8 fall under?
The 87224-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87224-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87224-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 87224-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87224-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 87224-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87224-8 often in real-time on the comparison pages.
What if I can't find stock of 87224-8?
You can fill out our help required form which you can use to request a quote for 87224-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.