Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.20
|
17,251
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
17,251
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
17,251
in stock
|
Buy Now | |
Farnell
from US$1.59
|
13,750
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
2,582
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
2,582
in stock
|
Buy Now | |
TE Store
from US$1.86
|
676
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
14
in stock
|
Buy Now | |
element14
from US$1.86
|
7
in stock
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Packaging Quantity | 500 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings UNSHRD VERT SNGL 2 | Rapid Electronics |
TE Connectivity - AMP PCB Conn 02 MODII HDR SRST UNSHRD .100 | Distrelec |
PIN HEADERS | Farnell |
Board-Board Connector Header, 2 Position, 1Row | Newark Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder ST Thru-Hole | Avnet America |
02 MODII HDR SRST UNSHRD .100 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 87220-2 | Internal Number: 87220-2 | TE Connectivity | TE Store |
AMPMODU 2 Position Through-Hole Single Row Straight 0.1 Inch Header | Future Electronics |
PCB Header Single Row 2-Pos, Standard, AMPMODU Mod II Series | TE Connectivity 87220-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 87220-2?
Additional datasheets, footprints and schematics for 87220-2 are listed on our Part Details page. You can also find images and similar parts to 87220-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87220-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87220-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87220-2 fall under?
The 87220-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87220-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87220-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 87220-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87220-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 87220-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87220-2 often in real-time on the comparison pages.
What if I can't find stock of 87220-2?
You can fill out our help required form which you can use to request a quote for 87220-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.