Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 15 |
---|---|
Number of Rows | 1 |
Stamped | No |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Length | 38.5mm, 1.52in |
Connector Height | .175in, 4.44mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 4.44mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester GF |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Retention Type | Lock |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
15 Locking Clip Hsg Sr .100Cl Rohs Compliant: Yes |Amp Te Connectivity 87175-4 | Newark Electronics |
Conn Housing RCP 15 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Special Order: 15 LOCKING CLIP HSG SR .100CL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 15 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 15 | Wire-To-Board Connector Assembly & Housing | Part Number: 87175-4 | Internal Number: 87175-4 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87175-4?
Additional datasheets, footprints and schematics for 87175-4 are listed on our Part Details page. You can also find images and similar parts to 87175-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87175-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87175-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87175-4 fall under?
The 87175-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87175-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87175-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 87175-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87175-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 87175-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87175-4 often in real-time on the comparison pages.
What if I can't find stock of 87175-4?
You can fill out our help required form which you can use to request a quote for 87175-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.