Status: | Unknown |
---|---|
Series: | AMPMODU MOD 1 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.26
|
5,875
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
5,875
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
5,875
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
5,875
in stock
|
Buy Now | |
Farnell
from US$1.46
|
4,700
in stock
|
Buy Now | |
TE Store
from US$3.70
|
111
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now |
Product Range | AMPMODU MOD 1 |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU MOD 1 Series Contacts |
Contact Termination Type | Crimp |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
RoHS Compliant | Yes |
Headers & Wire Housings 156X156 Hsg 1X03P F/H |Amp Te Connectivity 87159-4 | Newark Electronics |
Headers&Wire Housings 156X156 HSG 1X03P F/H | Rapid Electronics |
TE Connectivity 03 MODI CRMP S-I HSG SR .156CL Board Con | Distrelec |
RCPT HOUSING, 3POS, THERMOPLASTIC, BLK | Farnell |
03 MODI CRMP S-I HSG SR .156CL Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 3 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Housing Receptacle 3 .156" | Wire-To-Board Connector Assembly & Housing | Part Number: 87159-4 | Internal Number: 87159-4 | Alias Number: 402207807 | .156" | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 3.96mm Crimp ST | Avnet America |
Connector, AMPMODU, 03 Modi Crmp S-I Hsg Sr .156Cl | TE Connectivity 87159-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Product Range | AMPMODU Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 3.96mm |
For Use With | AMPMODU Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87159-4.?
Additional datasheets, footprints and schematics for 87159-4. are listed on our Part Details page. You can also find images and similar parts to 87159-4. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87159-4. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87159-4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87159-4. fall under?
The 87159-4. is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 87159-4. when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87159-4. you can contact the distributor directly for product support, shipping queries etc.
Is the 87159-4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 87159-4. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 87159-4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87159-4. often in real-time on the comparison pages.
What if I can't find stock of 87159-4.?
You can fill out our help required form which you can use to request a quote for 87159-4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.