Status: | Unknown |
---|---|
Series: | SMPS Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 1.8µF |
---|---|
Voltage Rating | 500V |
Product Range | SMPS Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Through Hole |
Dielectric Characteristic | X7R |
Lead Spacing | 10.2mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 87106-197?
Additional datasheets, footprints and schematics for 87106-197 are listed on our Part Details page. You can also find images and similar parts to 87106-197 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87106-197 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87106-197 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87106-197 fall under?
The 87106-197 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 87106-197 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87106-197 you can contact the distributor directly for product support, shipping queries etc.
Is the 87106-197 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87106-197 have stock available?
There is no stock from authorised distributors for 87106-197.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87106-197 often in real-time on the comparison pages.
What if I can't find stock of 87106-197?
You can fill out our help required form which you can use to request a quote for 87106-197 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.