8708700000 Power Supplies by Weidmuller

AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 250W
Output Voltage - Output 1 24VDC
Output Current - Output 1 10A
Height 125mm
RoHS Compliant Yes

Alternative Descriptions

Ac-Dc Converter, Din Rail, 1 O/P, 250W, 10A, 24V | Newark Electronics
AC/DC Power Supply Single-OUT 24V 10A 250W 10-Pin | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8708700000?

Additional datasheets, footprints and schematics for 8708700000 are listed on our Part Details page. You can also find images and similar parts to 8708700000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8708700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8708700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8708700000 fall under?

The 8708700000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC DIN Rail Mount Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 8708700000 when available in the AC / DC DIN Rail Mount Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8708700000 you can contact the distributor directly for product support, shipping queries etc.

Is the 8708700000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 8708700000 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8708700000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8708700000 often in real-time on the comparison pages.

What if I can't find stock of 8708700000?

You can fill out our help required form which you can use to request a quote for 8708700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay