Status: | Unknown |
---|---|
Series: | SENTRY Series |
RoHS: | Unknown |
Product Range | SENTRY Series |
---|---|
Current Rating | 6A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 230VAC |
Circuit Breaker Mounting | DIN Rail |
SVHC | No SVHC (07-Jul-2017) |
Breaking Capacity Current AC | 6kA |
External Depth | 68mm |
External Length / Height | 81mm |
External Width | 18mm |
Tripping Characteristic | Type C |
Where can I find additional details, specifications and documents for a 8706S?
Additional datasheets, footprints and schematics for 8706S are listed on our Part Details page. You can also find images and similar parts to 8706S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8706S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8706S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8706S fall under?
The 8706S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8706S when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8706S you can contact the distributor directly for product support, shipping queries etc.
Is the 8706S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8706S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 8706S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8706S often in real-time on the comparison pages.
What if I can't find stock of 8706S?
You can fill out our help required form which you can use to request a quote for 8706S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.