Status: | Unknown |
---|---|
Series: | 86 Series |
RoHS: | Unknown |
Prices starting from US$25.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$52.45
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$73.80
|
5
in stock
|
Buy Now | |
Future Electronics
from US$47.27
|
-
|
Buy Now | |
Avnet America
from US$34.87
|
-
|
Buy Now | |
RS Americas
from US$52.75
|
-
|
Buy Now | |
element14
from US$50.62
|
-
|
Buy Now | |
Sager
from US$48.23
|
-
|
Buy Now | |
Farnell
from US$46.98
|
-
|
Buy Now |
Product Range | 86 Series |
---|---|
Contact Current Max | 10mA |
Contact Voltage DC Nom | 24V |
Keypad Array | 5 x 4 |
Keypad Output | Matrix |
No. of Keys | 20 |
Housing Material | PC (Polycarbonate) |
|Grayhill 86JB2-201 | Newark Electronics |
Keypad | RS |
86 Series 5 x 4 Keypad Matrix, Blank Insertable Legend | Future Electronics |
Keypad 20 Key Terminal Pins 10mA 24VDC 3.43N | Avnet America |
Keypad, 5 x 4, Flange, 3 in., 24 VDC @ 10 mA, 10 Ohms (Max.), Black, Standard | Grayhill 86JB2-201 | RS Americas |
Input Devices Keypad 5x4 Matrix Blank Insrtbl Legend | Sager |
Where can I find additional details, specifications and documents for a 86JB2-201?
Additional datasheets, footprints and schematics for 86JB2-201 are listed on our Part Details page. You can also find images and similar parts to 86JB2-201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 86JB2-201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 86JB2-201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 86JB2-201 fall under?
The 86JB2-201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 86JB2-201 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 86JB2-201 you can contact the distributor directly for product support, shipping queries etc.
Is the 86JB2-201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 86JB2-201 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS, Future Electronics and Avnet America have stock available or on a lead time for 86JB2-201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 86JB2-201 often in real-time on the comparison pages.
What if I can't find stock of 86JB2-201?
You can fill out our help required form which you can use to request a quote for 86JB2-201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.